IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > computer speakers > Philips SPA2300/00

SPA2300 Multimedia Speaker 2.1

Brand: Philips
Product code: SPA2300/00
EAN/UPC code: 8710895926898, 8710895920636
Category: computer speakers 
Release date: 22 Jan 2006
Info modified on: 20 Aug 2008 11:21:31
Smart Sound Solution
SPA2300/00 Philips
8k

Controlling the sound from your multimedia gear is easy with the SPA2300. It has a wired remote control for relaxed volume level setting and bass boost level control on the subwoofer.

Specs
Alternatives
Options
Loudspeakers
Frequency range 55 - 20.000 Hz
Satellites RMS power 4.5 W
Peak power 38 W
Satellite speaker frequency range 140 - 20000 Hz
Subwoofer
Subwoofer RMS power 10 W
Subwoofer frequency range 30 - 140 Hz
Audio
Audio channels 2.1
Colour
Colour of product Silver/Black
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 268 x 323 x 304 mm
Weight 4.3 g
Connectivity
Connectivity technology Wired
I/O ports 3.5 mm
Cables included 1.6 m
47 offers, from 20.16